Products specifications Report Issue?

Category Switches - Accessories
Mfr Omron
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 506429-A22N-PS158
Ultra Librarian 3D Model Ultra Librarian A22N-PS158 CAD Model

Description

The Omron 506429-A22N-PS158 is an accessory for switches.

  • Compatibility: Omron switches
  • Packaging: Bulk
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8538.90.8160
  • Moisture Sensitivity Level: 1 (unlimited)

You May Also Be Interested in

Telemecanique Sensors
LIMIT SWITCH BODY, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZCMD21L2
NKK Switches
SW KEY TUBULAR HIGH SECURITY #22
Need more? Email Us
ECAD model for AT4152-022
Telemecanique Sensors
LIMIT SWITCH HEAD, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZCEF2
Telemecanique Sensors
TELEMECANIQUE SAFETY SWITCHES XC
Need more? Email Us
ECAD model for XCSZ05
EAO
SPARE KEY 311
Need more? Email Us
ECAD model for 31-989.311
Telemecanique Sensors
TELEMECANIQUE SAFETY SWITCHES XC
Need more? Email Us
ECAD model for XCSZ13
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
ECAD model for RK-400R (5.3mm, RED)
Telemecanique Sensors
LIMIT SWITCH BODY, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZC2JC1
Telemecanique Sensors
NEMA LIMIT SWITCH, 9007C, HEAVY
Need more? Email Us
ECAD model for 9007CO52

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention