Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP USA Inc.
Series Agile
Package Tape & Reel
Product Status Active
Number of I/O 34
Interface I²C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink -
Clock Frequency 1 MHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 42-VFBGA
Supplier Device Package 42-VFBGA (2.6x3)
Base Product Number PCAL6534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370769-PCAL6534EVJ
Ultra Librarian 3D Model Ultra Librarian PCAL6534EVJ CAD Model

Description

The NXP PCAL6534EVJ is a high-performance, low-voltage 34-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface. This sophisticated IC is designed to provide your microcontroller with additional GPIOs, which is particularly useful for applications with limited pins available and where expansion is necessary. The PCAL6534EVJ is an ideal choice for extending the control and monitoring capabilities of your embedded systems.

With its versatile feature set, the PCAL6534EVJ offers an array of functionalities that enhance its performance in various applications. It supports both the standard-mode (100 kbit/s) and the fast-mode (400 kbit/s) I²C-bus protocols, as well as the fast-mode plus (1 Mbit/s). Additionally, it provides an interrupt output which can be configured to reflect the status of the input pins, thereby enabling prompt response to input state changes without the need to continuously poll the GPIO expander.

The device's quasi-bidirectional I/Os can be independently assigned as inputs or outputs, allowing for a flexible configuration that matches specific application requirements. This feature simplifies the design process and helps in optimizing board space. For power management, the PCAL6534EVJ includes an active-low standby mode which aids in reducing power consumption when the device is not in use.

Each I/O also supports high-current drive capability, and multiple power-on reset options are available to ensure a reliable start-up. The PCAL6534EVJ comes in a compact, lead-free HVQFN48 package, making it suitable for space-constrained applications. Its operation is specified over the industrial temperature range of -40°C to +85°C, ensuring robust performance in harsh environments.

Overall, the NXP PCAL6534EVJ GPIO expander is a versatile and reliable solution for expanding the I/O capabilities of microcontroller-based systems in a wide range of industrial, consumer, and automotive applications. Its rich feature set and ease of integration make it an excellent choice for designers looking to enhance their system's functionality while maintaining a small footprint.

You May Also Be Interested in

Microchip Technology
PM8054: SXP 12G
Lowest to $290.8657
ECAD model for PM8054B-F3GI
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3912
ECAD model for TPT29555-TS5R
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $25.6169
ECAD model for NCA9539BY-Q100HP
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ECAD model for MAX7329AWE+T
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Lowest to $11.2273
ECAD model for PCA9674APW,112
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 20TSSOP
Lowest to $2.1188
ECAD model for PCA9501PW,112
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ECAD model for CMQ82C55AZ
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.7182
ECAD model for PCA9538PW,112
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ECAD model for MCP23S09T-E/SO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention