EN
  • EN
  • DE

3G3EV-A1002

Part No 3G3EV-A1002
Manufacturer Omron
Catalog Motor Driver Boards, Modules
Description INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian 3G3EV-A1002 CAD Model

Description

NULL

You May Also Be Interested in

Omron
VARI FREQ DRIVE 3.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 3.5A 240V Load
Need more? Email Us
Siemens
COMPACT STARTER ADAPT FOR SCREW
Need more? Email Us
Delta Electronics
CABLE, ENCODER, 5 METER, USE WIT
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV312 - 3K / Variable Frequency Drive (VFD) 323V ~ 550V Supply 7.1A 380 ~ 500V Load
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Omron
MOTOR STARTER 16A 480V LOAD
Need more? Email Us
Makeblock Co., LTD.
MEDS15 SERVO MOTOR BRACKET-BLUE( / Mounting Bracket
Need more? Email Us
Pololu Corporation
TIC T834 USB STPR MTR CTRL
Lowest to $8.1185
Festo Corporation
AXIAL KIT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess