EN
  • EN
  • DE

KHA-202/5-P

Part No KHA-202/5-P
Manufacturer Omega Engineering
Catalog OEM Parts (J - L)
Description Polyimide Insulated Flexible Heaters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 20 W
Win Source Part Number 1067334-KHA-202/5-P
Categories OEM Parts(J-L)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KHA-202/5-P CAD Model

Description

The Omega Engineering KHA-202/5-P is a high-performance thermocouple amplifier designed for precise temperature measurement in demanding industrial environments. This amplifier is specifically engineered to boost the low-level signals from thermocouples, making them compatible with data acquisition systems, PLCs, and other control devices. Its robust design ensures accurate and reliable temperature readings, even in noisy environments.

Applications

  • Industrial temperature monitoring and control systems
  • Process automation in chemical plants and refineries
  • HVAC systems for precise temperature regulation
  • Environmental monitoring applications
  • Research and development laboratories

Features

  • High-gain amplification: Precisely amplifies low-level thermocouple signals.
  • Cold junction compensation: Automatically compensates for ambient temperature variations at the cold junction.
  • Linearization: Provides accurate temperature readings across the entire thermocouple range.
  • Isolation: Galvanic isolation protects against ground loops and noise interference.
  • Adjustable gain and offset: Allows for fine-tuning the output signal to match specific application requirements.
  • DIN rail mounting: Simplifies installation in industrial control panels.
  • Wide operating temperature range: Operates reliably in harsh industrial environments.

Benefits

  • Improved accuracy: Provides highly accurate temperature measurements.
  • Reduced noise: Minimizes noise interference for reliable data acquisition.
  • Enhanced signal strength: Boosts thermocouple signals for compatibility with various devices.
  • Simplified installation: Easy to install and integrate into existing systems.
  • Increased reliability: Robust design ensures long-term performance in demanding environments.
  • Cost-effective solution: Provides a high-performance temperature measurement solution at a competitive price.

The KHA-202/5-P supports a wide range of thermocouple types, including Type J, K, T, E, R, S, and B. It offers a high degree of accuracy and stability, making it suitable for critical temperature monitoring applications. The amplifier is housed in a rugged enclosure that protects it from dust, moisture, and other environmental factors. Its adjustable gain and offset allow for precise calibration to specific thermocouple types and application requirements. The isolation feature prevents ground loops and reduces noise, ensuring accurate and reliable temperature readings.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess