EN
  • EN
  • DE

OCM237

Part No OCM237
Manufacturer OKI/Metcal
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1156126-OCM237
Categories Custom Parts
Manufacturer OKI/Metcal
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OCM237 CAD Model

Description

The OKI/Metcal OCM237 is a soldering cartridge designed for use with Metcal soldering systems. It is a component of a larger soldering system, primarily used in electronics manufacturing and repair.

Applications:

  • Electronics assembly
  • PCB rework and repair
  • Soldering of fine pitch components
  • SMD (Surface Mount Device) soldering
  • Through-hole component soldering

Features:

  • Tip Style: The OCM237 features a chisel tip, designed for general purpose soldering applications where a broad contact area is needed.
  • Temperature Control: Designed to work with Metcal's SmartHeat® technology, providing excellent thermal control and responsiveness during soldering.
  • Cartridge Design: Integrated heater and sensor for precise temperature management.
  • Quick Change: Metcal cartridges are designed for quick and easy tip changes, minimizing downtime during production or repair processes.
  • Durable Construction: Made from high-quality materials to ensure long life and consistent performance.

Benefits:

  • Improved Solder Joint Quality: Precise temperature control ensures optimal solder flow and reduces the risk of cold solder joints.
  • Increased Productivity: Quick tip change capability and efficient heat transfer increase soldering speed and reduce downtime.
  • Reduced Component Damage: SmartHeat® technology minimizes the risk of overheating and damaging sensitive electronic components.
  • Enhanced User Comfort: Lightweight and ergonomic design reduces operator fatigue during extended use.
  • Cost Savings: Durable construction and efficient heat transfer reduce the need for frequent replacements and lower energy consumption.

Additional Details:

The OCM237 soldering cartridge is specifically designed for use with Metcal soldering stations. It operates using Metcal's SmartHeat® technology, which delivers power on demand and maintains a constant tip temperature regardless of the thermal load. This ensures consistent and reliable soldering performance. The chisel tip is suitable for a variety of soldering tasks, including soldering connectors, larger components, and general purpose soldering. The cartridge is easy to install and remove, making it a convenient and efficient tool for electronics professionals.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NEC
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess