EN
  • EN
  • DE

TDH35P2R00JE-TR

Part No TDH35P2R00JE-TR
Manufacturer Ohmite
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ohmite
Win Source Part Number 363492-TDH35P2R00JE-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDH35P2R00JE-TR CAD Model

Description

The TDH35P2R00JE-TR is a thick film, non-inductive power resistor manufactured by Ohmite. It's designed to handle high power dissipation in a compact size, making it suitable for various industrial and electronic applications.

Applications:

  • Power Supplies: Used as a bleeder resistor, current limiting resistor, or load resistor in power supply circuits.
  • Motor Drives: Employed as braking resistors in motor control applications.
  • Inverters: Utilized as load resistors for testing and calibration of inverters.
  • RF Amplifiers: Used as termination resistors in RF amplifier circuits.
  • Testing Equipment: Found in test and measurement equipment for load simulation.

Features:

  • High Power Rating: Capable of dissipating a significant amount of power.
  • Non-Inductive Design: Minimizes inductance for high-frequency applications.
  • Thick Film Construction: Provides good thermal stability and reliability.
  • Compact Size: Small footprint for high power density.
  • RoHS Compliant: Meets environmental regulations.
  • Tape and Reel Packaging: Suitable for automated assembly.

Benefits:

  • Reliable Performance: Provides stable resistance values under high power conditions.
  • Reduced Component Count: High power handling capability reduces the need for multiple resistors.
  • Improved System Efficiency: Non-inductive design minimizes energy losses at high frequencies.
  • Simplified Assembly: Tape and reel packaging facilitates automated assembly.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details:

The TDH35P2R00JE-TR has a resistance value of 2 Ohms and a power rating of 35 Watts. It's important to ensure adequate heat sinking to prevent overheating when operating at high power levels. The operating temperature range is typically specified in the datasheet. The resistor is designed for surface mounting and requires proper soldering techniques. The “-TR” suffix indicates that the part is supplied in tape and reel packaging. Derating curves should be consulted in the datasheet to determine the maximum power dissipation at a given ambient temperature.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess