The OZ9910BSN is a high-efficiency and cost-effective controller designed for driving Cold Cathode Fluorescent Lamps (CCFLs) in LCD backlighting applications. Manufactured by O2Micro, this controller offers a wide range of features to optimize performance and reliability in various display systems.
Applications
- LCD Monitors
- LCD TVs
- Notebook Computers
- Other CCFL-backlit displays
Features
- High Efficiency: Optimized for efficient power conversion, minimizing power loss and heat generation.
- Wide Input Voltage Range: Supports a broad range of input voltages, enhancing compatibility with different power sources.
- Brightness Control: Offers precise brightness control, enabling dynamic adjustment of backlight intensity.
- Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard against potential damage.
- Soft-Start Function: Implements a soft-start function to reduce stress on components during startup, improving reliability.
- PWM Dimming Control: Utilizes Pulse-Width Modulation (PWM) for accurate and linear dimming control.
- Open Lamp Protection: Detects open lamp conditions and shuts down the driver to prevent damage.
Benefits
- Improved Energy Efficiency: Reduces power consumption, leading to lower operating costs and extended battery life in portable devices.
- Enhanced Display Performance: Provides stable and flicker-free backlighting, resulting in improved image quality.
- Increased System Reliability: Integrated protection features minimize the risk of component failure and ensure long-term reliability.
- Simplified Design: Reduces the number of external components required, simplifying circuit design and lowering overall system cost.
- Precise Brightness Control: Allows for fine-tuning of backlight intensity to optimize viewing experience in different environments.
Additional Details
The OZ9910BSN typically operates in a push-pull or half-bridge topology to drive the CCFL. The device integrates the necessary control and drive circuitry to generate the high-voltage AC waveform required by the CCFL. Its protection features, like over-voltage and over-current protection, are crucial for preventing damage to the CCFL and other components in the backlight system. The PWM dimming capability allows for a wide dimming range, enabling the display to be adjusted for optimal viewing in various ambient lighting conditions. The soft-start function is essential for minimizing stress on the CCFL during ignition, thus prolonging its lifespan. The device's compact size and minimal external component requirements make it a popular choice for space-constrained applications such as notebook computers and slim LCD monitors.