EN
  • EN
  • DE

OZ8556LN-A1-0-TR

Part No OZ8556LN-A1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264756-OZ8556LN-A1-0-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ8556LN-A1-0-TR CAD Model

Description

The OZ8556LN-A1-0-TR is an LED backlight controller from O2Micro, designed for LCD panels in applications like laptops and monitors. It regulates the current to the LEDs, ensuring stable brightness and efficient power usage. The -A1-0-TR suffix likely indicates a specific revision, packaging (Tape and Reel), or configuration of the chip.

Applications:

  • Laptops: Provides the backlight for LCD screens.
  • Monitors: Drives the LEDs in LCD monitors.
  • Small LCD TVs: Controls LED backlighting systems.
  • Automotive Displays: Manages backlights in vehicle displays.
  • Industrial LCD Panels: Powers the LED backlight.

Features:

  • High Efficiency: Maximizes battery life or minimizes power consumption.
  • PWM Dimming: Allows precise control of backlight brightness.
  • Integrated MOSFETs: Reduces external components and simplifies design.
  • Over-Voltage Protection (OVP): Protects LEDs from damage due to over-voltage.
  • Over-Current Protection (OCP): Prevents excessive current from damaging the LEDs or controller.
  • Short-Circuit Protection (SCP): Protects the system from short circuits.
  • Open-Load Protection: Prevents damage when an LED string is disconnected.
  • Boost Topology: Efficiently generates the required voltage for the LED string.

Benefits:

  • Longer Battery Life: Due to efficient LED driving.
  • Precise Brightness Adjustment: For optimal viewing in various conditions.
  • Reduced System Cost: Integrated components lower the bill of materials.
  • Improved Reliability: Protection features ensure stable and safe operation.
  • Simplified Design: Integration simplifies PCB layout and system design.

Additional Details:

The OZ8556LN-A1-0-TR typically operates by boosting the input voltage to a level suitable for driving the LED string. The PWM dimming feature allows for adjusting the brightness by varying the duty cycle of a PWM signal. Integrated protection mechanisms safeguard the LEDs and the controller from potential damage. The "TR" at the end of the part number usually denotes that the component is supplied in tape and reel packaging, suitable for automated assembly processes. Its design is optimized for providing stable and efficient backlighting solutions across a range of LCD panel sizes and applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess