EN
  • EN
  • DE

TFA9810T/N1,518

Part No TFA9810T/N1,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219208-TFA9810T/N1,518
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFA9810T/N1,518 CAD Model

Description

NXP High-Efficiency Class-D Audio Amplifier

The TFA9810T/N1,518 is a cutting-edge audio solution from NXP Semiconductors, designed to deliver high-quality sound with exceptional efficiency. This Class-D audio amplifier is part of NXP's renowned audio technology lineup, providing a compact yet powerful audio amplification solution for a wide range of applications.

Key Features

  • High-Efficiency Class-D Operation: The TFA9810T/N1,518 operates as a Class-D amplifier, ensuring high power efficiency, which is ideal for portable and power-sensitive applications.
  • Advanced Sound Quality: Despite its efficiency, this amplifier does not compromise on sound quality. It delivers rich, clear, and full-bodied audio that can rival traditional Class-AB amplifiers.
  • Multi-Channel Configuration: This component supports a multi-channel configuration, providing flexibility in designing audio systems that require more than one audio channel.
  • Low EMI Emission: It is engineered to produce low electromagnetic interference (EMI), making it suitable for use in environments where EMI could be a concern, such as in close proximity to RF devices.

Applications

The TFA9810T/N1,518 is versatile in its applications, suitable for use in:

  • Wireless speakers
  • Soundbars and home theater systems
  • Portable audio devices
  • Smartphones and tablets
  • TVs and monitors with built-in audio capabilities

Technical Specifications

With a focus on performance and reliability, the TFA9810T/N1,518 boasts the following technical specifications:

  • Supply voltage range tailored for various consumer electronics
  • Integrated protection circuits to safeguard against over-temperature, over-current, and under-voltage conditions
  • Easy to integrate into existing designs due to its small footprint and minimal external component requirements

Conclusion

Whether you're designing a high-fidelity home audio system or a compact portable speaker, the TFA9810T/N1,518 from NXP offers the perfect blend of efficiency, quality, and flexibility. Its advanced features and robust design ensure that it meets the needs of both audio enthusiasts and professional designers alike.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6642 $53.1360
165+ $0.6214 $102.5310
250+ $0.6000 $150.0000
360+ $0.5571 $200.5560
470+ $0.5357 $251.7790
585+ $0.5143 $300.8655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,730 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess