EN
  • EN
  • DE

TEA1892ATS/1X

Part No TEA1892ATS/1X
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 6TSOP / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel (TR)
Product Status Obsolete
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 8.5V ~ 38V
Current - Supply 1 mA
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number TEA189
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935304066115
Standard Package 3,000
Win Source Part Number 964987-TEA1892ATS/1X
Ultra Librarian 3D Model Ultra Librarian TEA1892ATS/1X CAD Model

Description

The TEA1892ATS/1X is a state-of-the-art green chip synchronous rectifier controller produced by NXP Semiconductors. This advanced component is specifically designed to enhance the efficiency of power conversion in a wide range of applications, including switched mode power supplies (SMPS), adapters, and power chargers. By leveraging the TEA1892ATS/1X, manufacturers can achieve higher efficiency levels, thereby reducing energy consumption and heat dissipation.

Key Features

  • High Efficiency: The TEA1892ATS/1X is engineered to provide high system efficiency, particularly at low output power levels, which is crucial for meeting modern energy-saving standards.
  • Advanced Control: It integrates a control algorithm that ensures smooth operation and optimal performance of the synchronous rectification process.
  • Voltage Regulation: This chip offers excellent voltage regulation, contributing to stable power delivery and increased reliability of the end application.
  • Power Saving Modes: It supports various power-saving modes, including burst mode operation, enabling devices to maintain high efficiency even under light load conditions.

Applications

The TEA1892ATS/1X is suitable for a diverse range of applications. Its versatility allows it to be used in:

  • Power supply units for consumer electronics
  • Desktop and laptop adapters
  • LED lighting systems
  • Telecommunication devices

Environmental and Safety Standards Compliance

Understanding the importance of environmental conservation and safety, the TEA1892ATS/1X is designed to comply with various international standards. This ensures that products incorporating this chip are both eco-friendly and safe for consumer use.

Easy Integration

With its compact SO8 package, the TEA1892ATS/1X is easy to integrate into existing and new designs, allowing for a seamless design-in process and quick time-to-market for manufacturers.

Manufacturer Support

NXP Semiconductors provides comprehensive technical support for the TEA1892ATS/1X, including detailed datasheets, application notes, and design resources, to facilitate the development process and help manufacturers leverage the full capabilities of this innovative synchronous rectifier controller.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess