EN
  • EN
  • DE

TEA1530T/N2,118

Part No TEA1530T/N2,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN OVP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8.7 V to 20 V
Duty Cycle 70%
Frequency - Switching 63kHz
Power (Watts) 65W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -20°C to 145°C (TJ)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 1106750-TEA1530T/N2,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1530T/N2,118 CAD Model

Description

Product Overview: TEA1530T/N2,118

The TEA1530T/N2,118 is a cutting-edge power management integrated circuit (IC) from NXP Semiconductors, designed to deliver efficient and reliable performance for a wide range of power supply applications. This versatile IC is particularly well-suited for use in switch mode power supplies (SMPS) and offers a compact, cost-effective solution for managing power in consumer electronics, computing devices, and industrial systems.

Key Features

  • GreenChip Technology: The TEA1530T/N2,118 incorporates NXP's GreenChip technology, which emphasizes energy efficiency and reduced power consumption, making it an environmentally friendly choice for power supply designs.
  • High Integration: This IC integrates several functions such as a controller for Power Factor Correction (PFC) and a flyback controller, streamlining the design process and reducing the number of external components required.
  • Flexible Power Supply Options: It supports a wide range of input voltages, making it adaptable to various power systems globally and suitable for universal mains operation.
  • Protection Features: The TEA1530T/N2,118 includes built-in protection mechanisms such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the safety and longevity of the power supply and connected devices.
  • Low Standby Power: The device is designed to achieve low standby power consumption, which is critical for meeting modern standby efficiency standards.

Applications

The TEA1530T/N2,118 is ideal for a variety of applications, including:

  • Adapters for notebooks and mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Set-top boxes and other AV equipment

Package and Availability

Offered in a SO8 package, the TEA1530T/N2,118 is compact and suitable for space-constrained applications. Its industry-standard footprint ensures compatibility with a wide range of PCB layouts. The product is available for order in bulk quantities, with each reel containing a substantial number of units to meet the demands of large-scale production.

With its combination of efficiency, integration, and safety features, the TEA1530T/N2,118 from NXP Semiconductors represents a robust solution for designers looking to create reliable and energy-efficient power supplies.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess