The NXP TDA9898HN/V2,551 is a cutting-edge HDMI transceiver designed to facilitate high-speed audio and video data transmission. This integrated circuit is engineered to support the latest standards in multimedia interfacing, making it an ideal choice for a wide range of applications in the consumer electronics industry, including televisions, home theater systems, set-top boxes, and gaming consoles.
Key Features
- Enhanced Video Quality: The TDA9898HN/V2,551 supports full HD video resolutions up to 1080p, ensuring crystal-clear image quality for an immersive viewing experience.
- Advanced Audio Support: This transceiver is compatible with high-definition audio formats, providing a rich sound experience to accompany the high-quality video output.
- Deep Color Technology: With deep color support, the TDA9898HN/V2,551 can display a broader spectrum of colors, enhancing the visual depth and realism of on-screen content.
- High Bandwidth: The device boasts a high bandwidth capacity, which is essential for maintaining the integrity of high-definition signals during transmission.
- Content Protection: It includes HDCP (High-bandwidth Digital Content Protection) support to ensure secure transmission of copyrighted digital content.
Technical Specifications
- Package: HVQFN56
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 1.8V (core), 3.3V (I/O)
- Data Rate: High-speed transmission up to 2.25 Gbps per channel
- Compliance: HDMI 1.3 specifications
The NXP TDA9898HN/V2,551 is not only a testament to NXP's commitment to innovation but also to its dedication to providing solutions that enhance the user experience. By integrating this HDMI transceiver into your product, you can ensure that it will be at the forefront of multimedia technology, delivering high-quality audio and video to consumers.
Please note that the above information is subject to change and it is important to consult the datasheet or manufacturer's release for the most up-to-date information on the NXP TDA9898HN/V2,551.