EN
  • EN
  • DE

TDA9881HN/V2

Part No TDA9881HN/V2
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL DEMOD 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Demodulator
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 212769-TDA9881HN/V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9881HN/V2 CAD Model

Description

The TDA9881HN/V2 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a global leader in the semiconductor industry. This high-performance product is part of NXP's extensive portfolio of innovative solutions tailored for the consumer electronics market, particularly focusing on television and video systems.

Key Features

  • Alignment-Free Vision IF Amplifier: The TDA9881HN/V2 is designed to simplify the design process by eliminating the need for alignment, which reduces manufacturing time and costs.
  • Multi-Standard Support: It supports various television standards, including B/G, I, D/K, M, and N, making it a versatile choice for global applications.
  • Positive and Negative Modulation: The device is capable of handling both positive and negative video modulation, ensuring compatibility with different broadcasting methods.
  • AGC Detector: An integrated Automatic Gain Control (AGC) detector with a wide dynamic range allows for consistent performance across varied signal conditions.

Applications

The TDA9881HN/V2 is primarily used in television receivers and video recorders. Its robust design and support for multiple television standards make it an excellent choice for manufacturers looking to produce equipment for international markets.

Technical Specifications

With a supply voltage ranging from 4.5V to 8.5V, the TDA9881HN/V2 operates efficiently across various power configurations. It features a 5 MHz video bandwidth, which is ideal for high-quality video processing. The device comes in a small-outline package, which is perfect for space-constrained applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The TDA9881HN/V2 is built to meet strict industry standards, ensuring reliability and performance. Its robust design is suited for the demanding requirements of consumer electronics, providing both manufacturers and end-users with a dependable solution.

Environmental Considerations

The TDA9881HN/V2 is designed with environmental considerations in mind. NXP adheres to international regulations, ensuring that their products, including the TDA9881HN/V2, comply with environmental standards and are free from harmful substances.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9081 $66.7835
75+ $1.5662 $117.4650
115+ $1.5165 $174.3975
160+ $1.4680 $234.8800
205+ $1.4195 $290.9975
275+ $1.2717 $349.7175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess