The TDA8295HN/C1,518 is a cutting-edge analog TV receiver IC produced by NXP Semiconductors, designed to provide high-quality television signal reception in a compact and efficient package. This advanced integrated circuit is engineered to be the heart of a television's analog tuner system, making it an ideal choice for manufacturers looking to create products for markets where analog broadcasting is still prevalent.
Key Features:
- Integrated VIF/SIF Demodulator: The TDA8295HN/C1,518 comes with an integrated video intermediate frequency (VIF) and sound intermediate frequency (SIF) demodulator, which simplifies the design and reduces the component count in the tuner module.
- Multi-Standard Support: It is capable of receiving and processing a variety of analog broadcast standards including NTSC, PAL, and SECAM, making it a versatile choice for global applications.
- Automatic Gain Control (AGC): Features a robust AGC circuit that ensures consistent signal levels for both weak and strong inputs, enhancing the viewing experience.
- Low Power Consumption: Designed with power efficiency in mind, the TDA8295HN/C1,518 helps to reduce the overall power consumption of the television set, making it suitable for eco-friendly designs.
- Small Footprint: The compact HVQFN package allows for a smaller PCB layout, which is crucial for modern slim-profile televisions.
Applications:
The TDA8295HN/C1,518 is primarily used in television sets but can also be found in other video equipment such as VCRs, DVRs, and set-top boxes that require analog signal reception.
Technical Specifications:
- Supply Voltage: Typically 5V
- Package: HVQFN
- Operating Temperature Range: -40°C to +85°C
With its advanced feature set and adherence to multiple television standards, the TDA8295HN/C1,518 from NXP Semiconductors stands out as a top choice for manufacturers looking to integrate reliable and high-performance analog TV reception capabilities into their products.