EN
  • EN
  • DE

TDA4800

Part No TDA4800
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Vertical deflection circuit for monitor applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361996-TDA4800
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4800 CAD Model

Description

The TDA4800, produced by NXP Semiconductors, is an advanced integrated circuit designed specifically for the demodulation of intermediate frequency (IF) signals in television sets. This high-performance Television IF-PLL (Phase-Locked Loop) demodulator is engineered to provide exceptional video and audio signal quality for an enhanced viewing experience.

Key Features

  • Integrated PLL System: The TDA4800 includes a built-in phase-locked loop system, ensuring stable synchronization with the incoming IF signal.
  • High Sensitivity: Designed to operate effectively even at low signal levels, the TDA4800 can demodulate signals with excellent fidelity, making it ideal for various reception conditions.
  • Minimal External Components Required: The device is designed to work with a minimal number of external components, simplifying circuit design and reducing overall system cost.
  • Automatic Gain Control (AGC): The AGC feature adjusts the gain to maintain a constant output level, compensating for variations in input signal strength.

Applications

The TDA4800 is suitable for a wide range of television formats and can be used in both analog and hybrid television sets. Its versatility makes it an excellent choice for manufacturers looking to produce high-quality televisions with reliable IF processing capabilities.

Technical Specifications

  • Supply Voltage: Typically operates at 12V, making it compatible with standard television power supplies.
  • IF Frequency Range: Capable of processing a wide range of intermediate frequencies, adaptable to different broadcasting standards.
  • Package: Available in a standard package that is easy to integrate into television circuitry.

Overall, the TDA4800 by NXP is a robust and efficient solution for television IF signal processing, providing manufacturers with a reliable component that enhances audio and video quality for the end-user. Its integration of advanced features with ease of use makes it a prime choice for contemporary television designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess