EN
  • EN
  • DE

TDA19971AHN/C181E

Part No TDA19971AHN/C181E
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO RECEIVER 72HVQFN / Video Receiver IC I²C HDMI 1.4a, IEC 60958, IEC 61937, ITU-R BT.656 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Function Receiver
Applications Consumer Video
Standards HDMI 1.4a, IEC 60958, IEC 61937, ITU-R BT.656
Control Interface I²C
Voltage - Supply 1.71V ~ 1.89V, 3.13V ~ 3.47V
Mounting SMD (SMT)
Base Product Number TDA19971
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935305898551
Standard Package 168
Win Source Part Number 1009080-TDA19971AHN/C181E
Ultra Librarian 3D Model Ultra Librarian TDA19971AHN/C181E CAD Model

Description

The NXP TDA19971AHN/C181E is a cutting-edge High-Definition Multimedia Interface (HDMI) receiver that provides a seamless interface for audio and video streams in consumer electronics. This highly integrated circuit is designed to handle the latest HDMI 1.4 specifications, ensuring compatibility with a range of multimedia devices such as digital TVs, set-top boxes, AV receivers, and other HDMI-enabled products.

Key Features

  • HDMI 1.4 Support: The TDA19971AHN/C181E is built to accommodate the HDMI 1.4 interface, which includes support for 3D video formats, an Audio Return Channel (ARC), and Ethernet Channel for network connectivity.
  • Advanced Video Processing: This HDMI receiver is capable of processing high-resolution video signals up to 1080p and is compatible with deep color modes, ensuring vibrant and detailed image quality.
  • Audio Excellence: With support for multiple audio formats including Dolby TrueHD and DTS-HD Master Audio, the device delivers an immersive sound experience that complements the high-definition video.
  • Integrated Equalizer: The built-in adaptive cable equalizer helps to maintain signal integrity over long cable runs, reducing potential degradation and ensuring high-quality transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA19971AHN/C181E minimizes energy usage, making it ideal for eco-friendly applications.
  • Compact Package: The device comes in a small QFN package, which allows for a reduced footprint on PCBs and is suitable for space-constrained applications.

Applications

The versatility of the NXP TDA19971AHN/C181E makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • High-Definition Televisions (HDTVs)
  • Home Theater Systems
  • AV Receivers
  • Set-Top Boxes and Digital Video Recorders (DVRs)
  • Blu-ray and DVD Players
  • Game Consoles

Overall, the TDA19971AHN/C181E from NXP is a robust HDMI receiver that offers manufacturers the ability to incorporate high-definition audio and video capabilities into their products with minimal design complexity and maximum performance.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess