The TDA1010A is a high-performance audio amplifier integrated circuit (IC) from NXP Semiconductors, designed to deliver exceptional sound quality with a high level of efficiency. This IC is ideal for a range of audio applications, including home stereo systems, television sound systems, and small public address systems.
Key Features
- Power Output: The TDA1010A is capable of delivering up to 6W of continuous average power to an 8 Ohm load with less than 10% total harmonic distortion (THD), making it suitable for medium-power audio applications.
- Low Distortion: This IC is designed to produce a clear and crisp audio signal, minimizing distortion and ensuring high-fidelity sound reproduction.
- Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating various power sources and making it versatile for different system configurations.
- Thermal Protection: The TDA1010A includes an integrated thermal shutdown mechanism that protects the IC from overheating, ensuring reliability and longevity.
- Short Circuit Protection: Built-in short circuit protection safeguards the amplifier and connected speakers from potential damage due to output short circuits.
- Minimal External Components: The IC's design requires only a few external components, facilitating a compact and cost-effective audio amplifier design.
Applications
The versatility of the TDA1010A allows it to be used in a variety of audio amplification roles, including:
- Home audio and Hi-Fi systems
- Television audio circuits
- Portable and desktop speakers
- Small public address systems
Technical Specifications
| Parameter |
Value |
| Output Power |
6W (8 Ohm load, <10% THD) |
| Supply Voltage Range |
Typically 16V to 40V |
| Operating Temperature |
-20°C to +70°C |
| Package |
DIP/SIL |
With its robust feature set and reliable performance, the TDA1010A from NXP stands out as a solid choice for audio amplification needs.