EN
  • EN
  • DE

SPC5675KFF0MMM2R

Part No SPC5675KFF0MMM2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 512K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC567
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
Win Source Part Number 1264018-SPC5675KFF0MMM2R
Ultra Librarian 3D Model Ultra Librarian SPC5675KFF0MMM2R CAD Model

Description

NXP SPC5675KFF0MMM2R Microcontroller

The NXP SPC5675KFF0MMM2R is a cutting-edge microcontroller designed to meet the high demands of automotive and industrial applications. This powerful MCU is part of NXP's MPC56xx family, which is renowned for its robust performance and exceptional reliability. The SPC5675KFF0MMM2R is built to handle complex tasks, offering a perfect solution for advanced control systems.

Key Features:

  • Core: The microcontroller is equipped with a 32-bit Power Architecture® e200z7 dual-core, with one of the cores being a lockstep core for enhanced safety and reliability. This architecture ensures efficient handling of multiple tasks and supports high-speed data processing.
  • Memory: It boasts an impressive integrated memory system, featuring 4MB of flash memory and 384KB of RAM, providing ample space for sophisticated programs and data storage.
  • Frequency: The device operates at a maximum frequency of 180 MHz, delivering swift performance for time-sensitive applications.
  • Temperature Range: The SPC5675KFF0MMM2R operates within a wide temperature range of -40°C to +125°C, making it ideal for harsh environmental conditions.
  • Package: The MCU comes in a 176-pin MAPBGA package, which is well-suited for compact designs that require a small footprint without sacrificing performance.
  • Connectivity: It includes a variety of communication interfaces such as CAN, LIN, and Ethernet, ensuring versatile connectivity options for different system requirements.
  • Safety: With its advanced safety features compliant with the ISO 26262 standard, the SPC5675KFF0MMM2R is designed to support applications that require a high level of functional safety.
  • Development Support: NXP provides comprehensive development tools and software support, making it easier for engineers to design, debug, and deploy applications with the SPC5675KFF0MMM2R.

In summary, the NXP SPC5675KFF0MMM2R microcontroller is a robust and versatile component that offers a blend of high performance, large memory capacity, and advanced safety features. Its comprehensive set of peripherals and support for multiple communication protocols make it an excellent choice for automotive control units, industrial automation systems, and other applications requiring high-reliability and processing power.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess