EN
  • EN
  • DE
  • IT

SPC5602BK0VLH4

Part No SPC5602BK0VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2832-SPC5602BK0VLH4,935315393557
Standard Package 800
Win Source Part Number 1146895-SPC5602BK0VLH4
Ultra Librarian 3D Model Ultra Librarian SPC5602BK0VLH4 CAD Model

Description

The NXP SPC5602BK0VLH4 is a cutting-edge microcontroller that is part of the SPC56 32-bit MCU family, designed specifically for automotive applications. This powerful microcontroller is built on Power Architecture® technology, known for its high performance and efficiency in handling complex computational tasks.

Key Features

  • Core: The device features a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, delivering robust processing capabilities for real-time applications.
  • Memory: It comes equipped with a generous 512 KB of flash memory and 64 KB of RAM, ensuring ample space for program storage and smooth execution of operations.
  • Advanced Timer: The microcontroller includes a Modular FlexRay Controller, multiple CAN interfaces, and an advanced timer for complex timing operations, making it ideal for control units in vehicles.
  • Analog Features: With its integrated analog-to-digital converter (ADC), the SPC5602BK0VLH4 is capable of precise measurement and monitoring of analog signals, which is crucial for sensor data processing.
  • Communication Interfaces: This MCU supports a variety of communication protocols including LINFlex, DSPI, and I2C, offering flexible options for connectivity and data exchange.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh automotive environments.
  • Package: The SPC5602BK0VLH4 is available in a LQFP 144 package, providing a compact footprint while still offering sufficient I/O ports for complex applications.

Applications

The NXP SPC5602BK0VLH4 is designed to meet the rigorous demands of the automotive industry. It is ideal for a range of applications including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial and general embedded control systems.

Quality and Reliability

NXP is committed to delivering high-quality products. The SPC5602BK0VLH4 microcontroller is manufactured to meet the stringent quality standards required for automotive components, ensuring reliability and performance in critical applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess