EN
  • EN
  • DE

S912ZVMC64AMKH

Part No S912ZVMC64AMKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CORE,64K FLASH,CAN,64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Standard Package 160 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090670-S912ZVMC64AMKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC64AMKH CAD Model

Description

Introducing the NXP S912ZVMC64AMKH Microcontroller

The NXP S912ZVMC64AMKH is a cutting-edge microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of NXP's S12 MagniV portfolio, known for integrating a sophisticated MCU with a voltage regulator on a single die, providing a cost-effective solution with reduced complexity and enhanced reliability.

Key Features

  • Advanced Integration: The S912ZVMC64AMKH combines a high-performance microcontroller with an integrated voltage regulator, reducing the need for external components and simplifying the design process.
  • Powerful CPU: At the heart of the MCU is a 16-bit S12Z core, which operates at up to 50MHz, delivering the computational power required for complex automotive applications.
  • Memory Capacity: It boasts 64KB of Flash memory, 4KB of RAM, and 2KB of EEPROM, providing ample storage for firmware and data retention without the need for external memory components.
  • Robust I/O Capabilities: The device includes a range of input/output options, such as multiple analog-to-digital converters (ADCs), timer modules, and communication interfaces like CAN, SPI, and SCI, which are crucial for various control tasks and communication protocols.
  • Automotive-Grade Design: This MCU is designed to meet the stringent requirements of the automotive industry, offering a wide operating temperature range and compliance with automotive reliability standards.

Applications

The S912ZVMC64AMKH is well-suited for a variety of applications within the automotive sector, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive sensor interfaces
  • Motor Control Systems

Its robust feature set also makes it an excellent choice for industrial control systems where reliability and integration are of paramount importance.

Conclusion

With its high level of integration, the NXP S912ZVMC64AMKH microcontroller stands as an optimal solution for designers looking to develop sophisticated automotive and industrial systems. Its combination of processing power, memory capacity, and extensive I/O options, all within a single chip, enables more compact, efficient, and cost-effective designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess