EN
  • EN
  • DE

PZM8.2NB2A

Part No PZM8.2NB2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241046-PZM8.2NB2A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM8.2NB2A CAD Model

Description

The PZM8.2NB2A, crafted by NXP Semiconductors, is a robust, high-performance Zener diode designed for voltage regulation and surge protection in a wide array of electronic applications. This component is a testament to NXP's commitment to providing industry-leading solutions for voltage stabilization and precision reference voltages.

Key Features

  • Voltage Range: The PZM8.2NB2A has a nominal Zener voltage of 8.2V, making it ideal for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle moderate levels of power, ensuring reliable operation in various circuits.
  • Package: Enclosed in a small, surface-mount SOT346 (SC-59) package, the PZM8.2NB2A is optimized for high-density PCB designs where space is at a premium.
  • Low Leakage Current: It boasts a low leakage current, contributing to the overall efficiency of the system it's integrated into.
  • High Surge Current Capability: This diode can withstand high surge currents, offering excellent transient protection for sensitive electronic components.

Applications

The versatility of the PZM8.2NB2A allows it to be used in a variety of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Power management solutions
  • Automotive electronics
  • Industrial control circuits

Quality and Reliability

NXP Semiconductors ensures that each PZM8.2NB2A Zener diode meets the highest quality and reliability standards. The product is designed to comply with stringent industry specifications, making it suitable for use in critical applications where consistent performance is essential.

Environmental Compliance

Committed to environmental stewardship, the PZM8.2NB2A adheres to RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

With its combination of features, the PZM8.2NB2A from NXP Semiconductors is an excellent choice for designers looking for a reliable Zener diode capable of providing stable voltage regulation and protection in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess