EN
  • EN
  • DE

PX1011AI-EL1/G,551

Part No PX1011AI-EL1/G,551
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tray
Product Status Obsolete
Applications PCI Express MAX to PCI Express PHY
Interface IEEE 1149.1
Voltage - Supply 1.2V
Package / Case 81-LFBGA
Supplier Device Package 81-LFBGA (9x9)
Mounting Type Surface Mount
Base Product Number PX10
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 284812-PX1011AI-EL1/G,551
Ultra Librarian 3D Model Ultra Librarian PX1011AI-EL1/G,551 CAD Model

Description

The PX1011AI-EL1/G,551 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, a leader in the electronics industry. This product is designed to cater to the advanced needs of modern electronics with a focus on performance, reliability, and integration.

Key Features

  • High-Speed Interface: The PX1011AI-EL1/G,551 boasts a high-speed data interface, enabling rapid communication and data transfer that is essential for today's high-performance applications.
  • Enhanced Security: With built-in security features, this IC ensures that data integrity and secure operations are maintained, making it suitable for applications where data protection is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, making it an ideal choice for portable and battery-powered devices.
  • Robust Design: The PX1011AI-EL1/G,551 is built to withstand harsh conditions, ensuring consistent performance and longevity in a wide range of environments.

Applications

This versatile IC can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Networking Equipment

Technical Specifications

Parameter Value
Package Type SMD
Operating Temperature -40°C to +85°C
Supply Voltage 1.8V to 3.3V
Data Rate High-Speed

Quality and Compliance

The PX1011AI-EL1/G,551 is compliant with international standards, ensuring that it meets the highest quality benchmarks. NXP's commitment to excellence is reflected in the rigorous testing and certification process that this product undergoes before reaching the market.

Ordering and Availability

For pricing, availability, and ordering information, please contact NXP Semiconductors or an authorized distributor. Ensure to reference the part number PX1011AI-EL1/G,551 to receive accurate information and support.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2883 $66.4415
11+ $10.9032 $119.9352
17+ $10.5625 $179.5625
23+ $10.2218 $235.1014
30+ $9.8810 $296.4300
40+ $8.8589 $354.3560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess