Introducing the NXP PDZ6.2B/B Zener Diode
The NXP PDZ6.2B/B represents a high-precision, low-power Zener diode designed to provide a reliable voltage reference in a wide range of electronic applications. This component is part of NXP's well-regarded semiconductor product line, known for their quality and durability. The PDZ6.2B/B is a popular choice among engineers and designers for its stability and precision in voltage regulation tasks.
Key Features
- Voltage Stability: The PDZ6.2B/B offers a nominal Zener voltage of 6.2V, which is maintained with tight tolerances, ensuring consistent performance across various conditions.
- Low Power Consumption: With a low operating current, this Zener diode is an excellent choice for energy-sensitive designs, contributing to overall power efficiency of the end product.
- Compact Package: Available in a small surface-mount package, the PDZ6.2B/B is ideal for space-constrained applications, allowing for high-density circuit designs without compromising on performance.
- High Reliability: NXP's commitment to quality means that the PDZ6.2B/B is built to last, with a robust construction that can withstand the rigors of both industrial and consumer applications.
Applications
The versatility of the NXP PDZ6.2B/B Zener diode makes it suitable for a variety of applications, including but not limited to:
- Voltage regulation modules
- Power supply circuits
- Overvoltage and surge protection devices
- Precision reference voltage sources
- Consumer electronics
Technical Specifications
- Zener Voltage (VZ): 6.2V
- Package: SOD323 (SC-76)
- Power Dissipation (PD): Typically suitable for low-power applications
- Operating Temperature Range: -55°C to +150°C, catering to a wide range of environmental conditions
Whether you're designing a complex industrial system or a simple consumer device, the NXP PDZ6.2B/B Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive electronics. Its combination of precision, efficiency, and compact form factor makes it a go-to component for engineers looking for a reliable voltage reference solution.