EN
  • EN
  • DE

PCF8533U/2/F2,026

Part No PCF8533U/2/F2,026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER UNIV UNCASED DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray - Waffle
Status Active
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Digits or Characters 20 Characters, 40 Characters, 320 Elements
Operating Supply Current 3μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package Die
Win Source Part Number 1086908-PCF8533U/2/F2,026
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCF8533U/2/F2,026 CAD Model

Description

The NXP PCF8533U/2/F2,026 is a highly integrated LCD driver designed to drive dot matrix graphic displays under the control of a microcontroller. This versatile chip is suitable for a wide range of applications, from small handheld devices to industrial control panels, providing a flexible interface and rich features to create dynamic and informative visual displays.

Key Features

  • Display Capability: Supports a variety of LCD types, including STN and FSTN, with the ability to drive up to 102 segments.
  • Interface Options: Equipped with both a serial and parallel interface for communication with microcontrollers, offering flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, making it ideal for battery-powered devices.
  • Multiple Display Modes: Features several display modes, including normal, all pixels on, all pixels off, and inverse, providing versatility in visual presentation.
  • Temperature Compensation: Comes with an integrated temperature sensor for consistent performance across varying temperatures.
  • On-Chip Generation: Includes on-chip voltage generation for LCD driving voltage, reducing the need for external components.

Applications

The NXP PCF8533U/2/F2,026 is suitable for a wide array of applications that require high-quality visual displays, such as:

  • Portable instruments
  • Medical devices
  • Home appliances
  • Automotive dashboards
  • Industrial control interfaces

Technical Specifications

With a versatile set of features, the NXP PCF8533U/2/F2,026 ensures that your product's display is not only functional but also user-friendly and visually appealing. The chip's technical specifications are designed to meet the demanding requirements of modern electronic devices.

Ordering Information

The NXP PCF8533U/2/F2,026 is available for order under the specified part number. For detailed ordering and pricing information, interested parties should contact authorized NXP distributors or visit the NXP official website.

You May Also Be Interested in

ON Semiconductor
LCD Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
NXP / Nexperia
Driver
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess