EN
  • EN
  • DE

PC74HCT125P

Part No PC74HCT125P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Shift Register Single 8-Bit Right Shift 16-Pin DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013338-PC74HCT125P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT125P CAD Model

Description

The NXP PC74HCT125P is a high-performance, quad buffer/line driver with 3-state outputs designed to operate at 5V. It belongs to the 74HCT family, which is compatible with TTL levels and can be used in a wide range of digital applications, including interfacing between different voltage levels within a system.

Key Features

  • Logic Type: Quad Buffer/Line Driver
  • Output Type: 3-State
  • Number of Channels: 4
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Logic Family: 74HCT
  • Logic IC Family: 74HCT
  • Logic IC Base Number: 74125
  • Mounting Type: Through Hole
  • Package/Case: DIP-14

Performance and Quality

The NXP PC74HCT125P provides high noise immunity and low power consumption, making it suitable for battery-operated and portable devices. It maintains the speed of CMOS while being TTL input and output compatible. This device is characterized for operation from -40°C to +125°C, ensuring reliability across a broad range of operating conditions.

Applications

The versatile nature of the PC74HCT125P allows it to be used in various applications, including:

  • Bus interface or buffer memory address registers
  • Data transmission and reception in communication systems
  • Driving capacitive loads and reducing signal distortion
  • Level shifting from one logic level to another

Product Advantages

The PC74HCT125P from NXP stands out for its robust performance and ease of integration into various digital systems. Its 3-state outputs enable connection to bus lines or buffer memory address registers without the risk of bus contention. Additionally, its compatibility with TTL logic levels makes it a suitable choice for interfacing with legacy digital systems or when mixed-voltage operation is required.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PC74HCT125P is no exception. This product is manufactured to meet the high standards expected of NXP products, ensuring a reliable performance for the end-user.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess