The PBYR245 from NXP Semiconductors is a robust Schottky barrier rectifier designed for high-efficiency power management applications. This component is particularly well-suited for use in low-voltage, high-frequency inverters, free-wheeling, and polarity protection applications. The PBYR245 is encapsulated in a compact, yet durable package that ensures a high level of reliability and performance.
Key Features
- Low Forward Voltage Drop: The PBYR245 boasts a low forward voltage drop, which enhances its efficiency in circuits, reducing thermal losses and improving overall system performance.
- High Surge Current Capability: This device can withstand high surge currents, making it ideal for applications that may experience unexpected overloads, ensuring the rectifier's longevity and reliability.
- Guard Ring Protection: The inclusion of a guard ring offers enhanced ruggedness and long-term reliability, protecting against over-voltage and aiding in the stability of the device.
Applications
The versatility of the PBYR245 allows it to be utilized in a diverse array of applications. It is particularly effective in power supplies, where its high efficiency can contribute to energy savings. It's also commonly found in automotive applications, where its robustness is essential for the fluctuating conditions of automotive electrical systems.
Specifications
| Parameter |
Value |
| Package Type |
SOD59 (TO220AC) |
| Maximum Average Forward Current |
2 A |
| Repetitive Peak Reverse Voltage |
45 V |
| Non-repetitive Peak Forward Current |
60 A |
| Operating Junction Temperature Range |
-40 to +125 °C |
In summary, the PBYR245 Schottky barrier rectifier from NXP is an exceptional choice for designers looking for a reliable, high-performance component capable of handling demanding power management tasks with ease.