NXP P89C51RC2HBA Microcontroller
The NXP P89C51RC2HBA is a powerful microcontroller that forms part of the P89C51Rx2/Rx3 family, known for their high performance and low power consumption. This 80C51 microcontroller operates at a frequency of up to 40 MHz with an embedded 16/32 kB flash memory that supports both parallel programming and in-system programming (ISP) through the serial interface.
The P89C51RC2HBA is designed to offer an enhanced 8051 architecture with a wide range of features making it an ideal choice for applications requiring advanced communication capabilities and high computational power. Its full static operation supports frequencies down to 0 Hz which helps in power-sensitive designs.
Key Features:
- 80C51 Central Processing Unit with 2 or 3 times the throughput of the standard 8051 operating at the same clock frequency.
- 16/32 kB of on-chip flash memory with ISP (In-System Programming) and IAP (In-Application Programming) capabilities.
- 1024 bytes of data RAM.
- Boasts a wide operating voltage range from 2.7V to 5.5V.
- Dual data pointers (DPTRs) to speed up data movement with minimal code overhead.
- Programmable clock-out pin.
- Enhanced UART (Universal Asynchronous Receiver/Transmitter) for serial communication with fractional baud rate generation.
- Three 16-bit timers/counters.
- Eight interrupt sources with four priority levels.
- Watchdog Timer (WDT) with a dedicated oscillator for reliable operation under adverse conditions.
- Power control modes include Idle mode and Power-down mode for energy efficiency.
- On-chip oscillator and clock circuitry with a range of selectable frequencies for flexible clocking options.
- Extended temperature range suitable for industrial applications.
The P89C51RC2HBA microcontroller also features a PCA (Programmable Counter Array), which provides additional timers, PWM (Pulse Width Modulation) channels, and capture/compare functions. This versatility makes it an excellent choice for a wide array of applications, including industrial control, consumer electronics, alarm systems, and embedded systems that require rich peripheral integration and robust operation in variable conditions.
With its advanced features and ISP/IAP support, the NXP P89C51RC2HBA is not only a powerful and versatile microcontroller but also provides a flexible and cost-effective solution for a broad spectrum of embedded applications.