EN
  • EN
  • DE

P82C150AHT

Part No P82C150AHT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description CAN Serial Linked I/O device SLIO with digital and analog port functions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 266868-P82C150AHT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P82C150AHT CAD Model

Description

Introducing the NXP P82C150AHT: Your High-Performance CAN Controller Interface

Discover the power and versatility of the NXP P82C150AHT, a state-of-the-art CAN (Controller Area Network) controller interface designed to facilitate reliable, high-speed communication in automotive and industrial applications. This robust component is engineered by NXP Semiconductors, a trusted leader in the automotive electronics industry, ensuring top-tier performance and quality.

Key Features:

  • High-Speed CAN Interface: The P82C150AHT supports the ISO 11898 standard for high-speed CAN applications, allowing for data transfer rates of up to 1 Mbps, making it suitable for the most demanding communication tasks.
  • Enhanced Error Confinement: Equipped with advanced error detection and confinement capabilities, this chip ensures the integrity of data transmission, minimizing the risk of communication errors and enhancing overall system reliability.
  • Flexible Clocking Options: The device can be clocked from a wide range of frequencies, providing flexibility in system design and ensuring easy integration into various system architectures.
  • Low-Power Mode: An integrated low-power mode helps reduce power consumption when the CAN controller is not actively managing communication, making it an energy-efficient choice for power-sensitive applications.

Applications:

The NXP P82C150AHT is perfectly suited for a variety of applications where robust and reliable communication is a must. This includes:

  • Automotive systems such as engine control units, ABS, airbags, and in-vehicle networking
  • Industrial automation and control systems
  • Medical equipment requiring secure and dependable data exchange
  • Any embedded system that relies on CAN for critical communication tasks

With its impressive feature set, the P82C150AHT from NXP is an ideal solution for designers looking to implement or upgrade their CAN-based communication systems. Its high-speed capabilities, coupled with exceptional error management, make it a reliable choice for ensuring seamless data exchange in complex electronic systems.

Choose the NXP P82C150AHT for your next project and experience the reliability and performance that NXP Semiconductors consistently delivers.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess