EN
  • EN
  • DE

P4040NXE1MMB

Part No P4040NXE1MMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 1295FCBGA  /  PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P4
Package Tray
Product Status Obsolete
Core Processor PowerPC e500mc
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP Security; SEC 4.0
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 1Gbps (8), 10Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Package / Case 1295-BBGA, FCBGA
Supplier Device Package 1295-FCPBGA (37.5x37.5)
Additional Interfaces DUART, I2C, MMC/SD, RapidIO, SPI
Base Product Number P4040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 986657-P4040NXE1MMB
Ultra Librarian 3D Model Ultra Librarian P4040NXE1MMB CAD Model

Description

The P4040NXE1MMB is a high-performance, power-efficient, multicore processor from NXP Semiconductors, designed to meet the demanding requirements of networking, telecom, and industrial applications. This processor is part of the QorIQ P4 series, which is renowned for its advanced integration and exceptional computation capabilities.

Key Features

  • Core Architecture: The P4040NXE1MMB features four dual-threaded e500mc cores, each running at a speed of up to 1.5 GHz. This enables the processor to handle multiple processes simultaneously, delivering enhanced performance for complex tasks.
  • Integrated Security: With an advanced security engine, the processor provides robust encryption and secure boot capabilities, ensuring data protection and integrity for sensitive applications.
  • Networking Capabilities: The processor includes high-speed networking support with integrated Gigabit Ethernet controllers, facilitating fast and reliable data transmission.
  • Memory Support: It supports a range of memory interfaces including DDR3/DDR3L, enabling high-capacity and high-speed memory access.
  • Connectivity: The P4040NXE1MMB offers a variety of connectivity options such as PCI Express, Serial RapidIO, and USB interfaces, providing flexibility in system design.
  • Virtualization Support: The processor is equipped with hardware hypervisor support, allowing for efficient virtualization and resource management in embedded systems.

Applications

The NXP P4040NXE1MMB processor is ideally suited for a wide range of applications, including:

  • Enterprise network routers and switches
  • Telecommunication infrastructure such as base station controllers
  • Industrial control and automation systems
  • High-performance computing platforms
  • Network security appliances
  • Aerospace and defense systems

Conclusion

The P4040NXE1MMB from NXP stands out with its combination of performance, power efficiency, and security features. Its multicore design and extensive connectivity make it an ideal choice for developers looking to create sophisticated systems that require reliable, high-speed data processing and communication.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess