EN
  • EN
  • DE

NE567D

Part No NE567D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Tone decoder/phase-locked loop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 252044-NE567D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE567D CAD Model

Description

The NXP NE567D is a highly versatile integrated circuit designed for use in phase-locked loop (PLL) systems where it functions as a precise tone decoder. This component is engineered to deliver reliability and performance in various applications such as touch-tone decoding, frequency monitoring and control, wireless communication, and signal conditioning.

Key Features

  • Wide Frequency Range: The NE567D is capable of operation over a frequency range that is suitable for a broad array of applications, ensuring flexibility in design.
  • Adjustable Bandwidth: Designers can adjust the bandwidth of the device for optimal signal processing, which is critical for filtering out noise and improving detection accuracy.
  • High Stability: Stability is a hallmark of the NE567D, making it a reliable choice for systems that require consistent performance over time and under varying conditions.
  • Supply Voltage Range: The device is designed to work with a range of supply voltages, accommodating different power requirements in electronic systems.
  • Logic-Compatible Output: The NE567D provides an output that is compatible with most logic families, which makes it easy to interface with microcontrollers and other digital systems.

Applications

The versatility of the NE567D allows it to be used in a multitude of applications. It is commonly found in:

  • Telecommunication equipment, such as tone decoders in touch-tone dialing systems.
  • Remote control receivers, where it decodes tones to trigger specific actions.
  • Audio processing equipment, for frequency monitoring and signal conditioning.
  • Industrial control systems, where precise frequency detection is required.

Design Support

NXP provides comprehensive design support for the NE567D, including detailed datasheets, application notes, and reference designs. This support helps designers to quickly integrate the device into their projects and reduce time-to-market for their products.

In conclusion, the NXP NE567D is a robust and adaptable tone decoder that offers designers a high level of precision and flexibility. Whether it's for telecommunication, industrial controls, or audio processing, the NE567D stands as a go-to solution for applications requiring a reliable phase-locked loop tone decoder.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess