EN
  • EN
  • DE
  • IT

MPX4115AS

Part No MPX4115AS
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENSOR ABSOLUTE 6-SIP  /  Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.8 V 6-SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPX4115A
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.8 V
Voltage - Supply 4.85V ~ 5.35V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-SIP Module
Base Product Number MPX41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 100
Win Source Part Number 1080194-MPX4115AS
Ultra Librarian 3D Model Ultra Librarian MPX4115AS CAD Model

Description

NXP MPX4115AS Pressure Sensor

The NXP MPX4115AS is a state-of-the-art pressure sensor that provides an analog output signal proportional to the applied pressure. This integrated pressure sensor is designed for a wide range of applications, particularly those employing a microcontroller or microprocessor with A/D inputs. The sensor combines advanced micromachining techniques, thin-film metallization, and bipolar processing to provide an accurate, high-level analog output signal that is proportional to the pressure.

Featuring a pressure range of 15 to 115 kPa, the MPX4115AS delivers an output voltage that is directly proportional to the pressure measured. The sensor operates on a 5V supply voltage and provides a 0.2 to 4.8V output span. This wide range makes it suitable for various applications, including altimeters, barometers, and weather monitoring systems.

The sensor is housed in a small outline package (SOP) that is easy to mount on a printed circuit board. The MPX4115AS is designed for cost-effective, high-volume production, with features that appeal to system designers who demand reliability and accuracy. It is temperature compensated over the -40°C to +125°C range, which ensures stable performance under varying environmental conditions.

The MPX4115AS integrates on-chip, bipolar op-amp circuitry and thin-film resistor networks to provide a high output signal and temperature compensation. The sensor's transfer function is virtually linear, making it easy to integrate with electronic control systems. The precise calibration and temperature compensation reduce the need for in-system calibration, saving time and resources during manufacturing.

NXP's commitment to quality ensures that the MPX4115AS meets the stringent requirements for automotive applications. It is also versatile enough to be used in medical devices, industrial controls, and consumer products. The MPX4115AS is a reliable choice for designers looking to measure pressure with high accuracy and robustness.

You May Also Be Interested in

Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0189 $62.0189
3+ $50.8870 $152.6610
4+ $49.2977 $197.1908
5+ $47.7073 $238.5365
7+ $46.1168 $322.8176
9+ $41.3467 $372.1203
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,175 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess