EN
  • EN
  • DE

MPX2200D

Part No MPX2200D
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 29.01PSID .04V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPX2200
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Differential
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy ±0.25%
Voltage - Supply 10V ~ 16V
Port Size -
Port Style No Port
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 116.03PSI (800kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 4-SIP Module
Supplier Device Package -
Base Product Number MPX2200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 1375639-MPX2200D
Ultra Librarian 3D Model Ultra Librarian MPX2200D CAD Model

Description

NXP MPX2200D Pressure Sensor

The NXP MPX2200D is a highly reliable, dual-port piezoresistive pressure sensor that offers a high level of accuracy and stability for a wide range of applications. Designed to measure absolute air pressure, this sensor is a popular choice among engineers and designers for its compact size, robust performance, and cost-effectiveness.

Key Features:

  • Pressure Range: The MPX2200D can measure absolute pressure in the range of 0 to 200 kPa, making it versatile for various uses from medical instrumentation to industrial controls.
  • High Sensitivity: With a sensitivity of 40 mV/kPa, this sensor provides precise readings, ensuring accurate pressure measurement in your applications.
  • Temperature Compensated: The MPX2200D includes built-in temperature compensation from -40°C to +125°C, which guarantees reliable operation across a wide range of environmental conditions.
  • Low Power Consumption: It operates on a low supply voltage of 10VDC, which helps in conserving power in portable and battery-operated devices.
  • Linearity: Exhibits excellent linearity with a deviation of less than ±0.15% of Full Scale Output (FSO), ensuring accurate readings over the entire pressure range.

Applications:

The MPX2200D is suitable for a variety of applications, such as:

  • Process Control Systems
  • Pneumatic Control Systems
  • Medical Devices and Equipment
  • Aerospace and Avionics Instruments
  • Weather Stations

Quality and Reliability:

Built to NXP's high-quality standards, the MPX2200D is a reliable component that has been rigorously tested to ensure performance and durability. Its robust design allows it to withstand harsh conditions, making it an ideal choice for both commercial and industrial applications.

Whether you are developing a new product or upgrading an existing system, the NXP MPX2200D pressure sensor offers a blend of performance, reliability, and value that can help elevate your project's capabilities. Choose NXP for components that you can trust to meet the demands of your innovative solutions.

You May Also Be Interested in

Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us
Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Honeywell
SENSOR PRESSURE / Pressure Sensor 130PSI (896.32kPa) Gauge Male - 1/8" (3.18mm) NPT Cylinder, Threaded
Need more? Email Us
NXP / Nexperia
SENSOR 1.45PSID .025V 5MPAK
Need more? Email Us
Honeywell
SENSOR 15PSID 0.07" .225V / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module
Lowest to $32.6415
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3658 $56.7316
5+ $23.2745 $116.3725
7+ $22.5472 $157.8304
10+ $21.8198 $218.1980
12+ $21.0925 $253.1100
16+ $18.9105 $302.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess