EN
  • EN
  • DE

MPC926508SD

Part No MPC926508SD
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC NETWORKING CLK SOURCE 20-SSOP / Clock Generator 12MHz to 125MHz-IN 20-Pin SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Frequency Synthesizer
PLL Yes
Input Clock, Crystal
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 133.33MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-LSSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791456-MPC926508SD
Popularity Medium
Supply and Demand Status Limited
Family Name MPC926508
Introduction Date February 01, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC926508SD CAD Model

Description

The NXP MPC926508SD is a cutting-edge microcontroller designed to cater to the demanding needs of automotive and industrial applications. It is a member of the MPC9xxx family, known for its exceptional performance, reliability, and energy efficiency. This microcontroller is based on Power Architecture, which is renowned for its high-speed processing capabilities and robust architecture.

Key Features:

  • High-Performance CPU: At the core of the MPC926508SD is a powerful CPU that can handle complex computations and multitasking with ease, making it ideal for real-time applications.
  • Advanced Memory Options: Equipped with ample memory, including embedded flash and RAM, this microcontroller ensures smooth operation and provides sufficient space for sophisticated software and applications.
  • Connectivity: With multiple communication interfaces such as CAN, SPI, and I2C, the MPC926508SD offers versatile connectivity options for various peripherals and devices.
  • Robust Security Features: Security is a paramount concern in today's interconnected world, and the MPC926508SD addresses this with advanced security features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Despite its powerful performance, the MPC926508SD is designed to be energy-efficient, making it suitable for applications where power conservation is critical.
  • Automotive Grade: This microcontroller meets stringent automotive standards for durability and reliability, ensuring consistent performance even under harsh conditions.

Whether it's for advanced driver-assistance systems (ADAS), engine management, or industrial control systems, the NXP MPC926508SD is engineered to deliver top-notch performance and reliability. Its versatile feature set enables developers to build sophisticated systems that can meet the evolving demands of modern technology.

Applications:

The NXP MPC926508SD is ideally suited for applications such as:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Flight control systems
  • Medical devices

With its robust design and comprehensive feature set, the MPC926508SD is the perfect choice for developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess