EN
  • EN
  • DE

MKW30Z160VHM4R

Part No MKW30Z160VHM4R
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name MKW30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885115-MKW30Z160VHM4R
Ultra Librarian 3D Model Ultra Librarian MKW30Z160VHM4R CAD Model

Description

Overview of NXP MKW30Z160VHM4R

The NXP MKW30Z160VHM4R is a state-of-the-art microcontroller unit (MCU) designed for advanced connectivity and robust performance in various applications. This versatile MCU is part of NXP's Kinetis W series, which is tailored for wireless enabled applications. The MKW30Z160VHM4R integrates a rich set of features that make it an ideal choice for Internet of Things (IoT) devices, smart home applications, industrial controls, and portable medical systems.

Key Features

  • Core: ARM Cortex-M4 core with Floating Point Unit (FPU), running at a frequency of up to 48MHz, provides the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: Equipped with 160KB of flash memory and 20KB of RAM, the MKW30Z160VHM4R offers ample storage for application code and data.
  • Connectivity: Features a multi-mode radio supporting Bluetooth Low Energy (BLE) and IEEE 802.15.4, enabling it to connect with a wide range of wireless devices and networks.
  • Low Power: Designed for low-power operation, it supports multiple power modes to ensure energy efficiency, which is crucial for battery-operated devices.
  • Security: Comes with hardware encryption and decryption modules to provide secure data communication, protecting sensitive information.
  • Integration: Includes a variety of analog and digital peripherals, such as ADCs, DACs, timers, and serial communication interfaces (SPI, I2C, UART), which facilitate the integration of sensors and actuators.

Applications

The MKW30Z160VHM4R is well-suited for a wide range of applications. Its wireless capabilities make it perfect for IoT devices that require connectivity and low power consumption. In smart homes, it can be used in thermostats, security systems, and lighting controls. Industrial applications can leverage its robustness for sensor networks and automation systems. Additionally, the MCU's low power requirement and secure data handling are ideal for portable medical devices like wearable health monitors.

Conclusion

NXP's MKW30Z160VHM4R MCU is a powerful and versatile component that brings together high performance, wireless connectivity, and energy efficiency. Its comprehensive feature set and ease of integration make it a top choice for developers looking to create innovative and connected devices in a multitude of markets.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3040 $60.2560
33+ $3.5315 $116.5395
51+ $3.4213 $174.4863
70+ $3.3108 $231.7560
91+ $3.2005 $291.2455
121+ $2.8694 $347.1974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess