EN
  • EN
  • DE
  • IT

MCF51JM128EVLD

Part No MCF51JM128EVLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44LQFP / MCF51JM128 ColdFire Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Part Number Series MCF51JM128
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811782-MCF51JM128EVLD
Ultra Librarian 3D Model Ultra Librarian MCF51JM128EVLD CAD Model

Description

Overview of NXP's MCF51JM128EVLD Microcontroller

The NXP MCF51JM128EVLD is a highly integrated, V1 ColdFire microcontroller designed to offer a balance between performance and cost-effectiveness. It's tailored for a range of applications, from industrial control systems to medical devices, and provides a robust set of features to accommodate complex embedded tasks.

Key Features

  • Core: The device is built around a V1 ColdFire core with up to 50.33 MHz bus speed, delivering a powerful performance for time-critical applications.
  • Memory: It comes with 128 KB flash memory and 16 KB RAM, allowing for sufficient space for program storage and smooth operation.
  • Digital Signal Processing: The microcontroller includes DSP functionality, which is ideal for applications that require mathematical computations.
  • Connectivity: The MCF51JM128EVLD provides a variety of communication interfaces, including USB 2.0 device, I2C, SPI, and two UARTs, facilitating versatile peripheral connections and data transfer.
  • Analog Features: It includes an analog-to-digital converter (ADC) with 12-bit resolution, enhancing the precision of analog signal processing.
  • Timers: Multiple timing features are available, such as an 8-channel timer/pulse-width modulator (TPM), real-time counter, and a periodic interrupt timer, which are essential for managing time-dependent tasks.
  • Power Efficiency: The microcontroller supports various power-saving modes, making it suitable for battery-operated devices.
  • Development Support: NXP provides comprehensive development support for the MCF51JM128EVLD, including software libraries, development boards, and a suite of debugging tools.

Applications

The versatility of the MCF51JM128EVLD allows it to be used across a wide spectrum of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Medical Monitoring Devices
  • Home Automation
  • Consumer Electronics
  • Automotive Control Units

With its combination of processing power, connectivity options, and power efficiency, the NXP MCF51JM128EVLD microcontroller stands out as a reliable choice for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess