EN
  • EN
  • DE

MC68HC908GZ60CFU

Part No MC68HC908GZ60CFU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Manufacturer NXP
Series HC08
Package Tray
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-QFP
Case / Package 64-QFP (14x14)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926209-MC68HC908GZ60CFU
Ultra Librarian 3D Model Ultra Librarian MC68HC908GZ60CFU CAD Model

Description

The MC68HC908GZ60CFU is a sophisticated microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, which is renowned for its high-performance integrated circuits. This MCU is part of the HC08 family, a collection of microcontrollers built around the high-efficiency HC08 core. The MC68HC908GZ60CFU is specifically engineered to cater to a wide range of applications, including automotive, industrial control, and consumer electronics.

Key Features

  • Advanced HC08 Core: At the heart of the MC68HC908GZ60CFU is the HC08 CPU core, which delivers powerful computing capabilities while maintaining low power consumption.
  • Memory: The device is equipped with 60KB of flash memory and 2KB of RAM, providing ample space for complex programs and data storage.
  • Robust I/O Options: It features a variety of input/output options, including 47 general-purpose I/O pins, which offer flexibility in interfacing with other components and peripherals.
  • Integrated Peripherals: The MCU integrates multiple peripherals, such as an 8-channel, 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and a serial peripheral interface (SPI), enhancing its functionality and reducing the need for external components.
  • On-Chip Oscillator: An on-chip oscillator and clock generator simplify system design by reducing the number of external components required for clock generation.
  • Power Management: The MC68HC908GZ60CFU includes a range of power-saving modes, making it ideal for battery-operated devices.

Applications

The versatility of the MC68HC908GZ60CFU allows it to be utilized in a broad spectrum of applications. Its robust I/O capabilities make it suitable for complex control systems, while the on-board ADC can be used for sensor interfacing in automation and monitoring tasks. The MCU's reliability and power efficiency are assets for automotive electronics, and its general-purpose nature fits well with consumer electronics that demand high performance and low power consumption.

Technical Specifications

Parameter Value CPU Core HC08 Flash Memory 60KB RAM 2KB I/O Pins 47 ADC Channels 8 ADC Resolution 10-bit SCI Yes SPI Yes Package QFP-64

In conclusion, the MC68HC908GZ60CFU is a highly capable MCU that offers a balance of performance, flexibility, and power efficiency, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess