EN
  • EN
  • DE

MC33385DHR2

Part No MC33385DHR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit Low Side Driver / IC SWITCH QUAD L-SIDE 20-HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 4.5 V ~ 5.5 V
Current - Output (Maximum) 2A
Rds On (Typ) 250 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package 20-HSOP
Win Source Part Number 787739-MC33385DHR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33385
Introduction Date August 23, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33385DHR2 CAD Model

Description

Product Overview: MC33385DHR2 from NXP

The MC33385DHR2 is a high-performance automotive system basis chip (SBC) from the reputable semiconductor manufacturer NXP. This versatile component is designed to support the demanding electrical requirements of in-vehicle networks and offers a robust solution for automotive applications.

At the heart of the MC33385DHR2 lies an advanced Voltage Regulator, which provides a stable supply for the microcontroller and other peripherals. This regulator is designed to manage the fluctuations and transients commonly found in automotive power systems, ensuring reliable operation even under harsh conditions.

The device also features a CAN transceiver that conforms to the ISO11898 standard, which is capable of high-speed communication up to 1 Mbps. The transceiver is designed to serve as the interface between a Controller Area Network (CAN) protocol controller and the physical bus. Its ability to handle high-speed data transfer makes it an ideal choice for networking electronic control units (ECUs) within vehicles.

Safety is a critical aspect of automotive design, and the MC33385DHR2 includes several protective features. It has over-temperature protection, short-circuit protection, and an undervoltage shutdown to prevent damage to the system in the event of a fault. These features contribute to the overall reliability and longevity of automotive systems that incorporate this SBC.

The MC33385DHR2 is available in a compact package, making it suitable for space-constrained applications. Its small form factor does not compromise on functionality or performance, which makes it a preferred choice for a wide range of automotive applications, including powertrain systems, body control modules, and advanced driver assistance systems (ADAS).

In summary, the NXP MC33385DHR2 is a highly integrated and reliable SBC that offers a comprehensive solution for automotive electronics. Its robust design, coupled with advanced features, ensures optimal performance and safety for in-vehicle networks.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess