EN
  • EN
  • DE

LPC54113J256BD64QL

Part No LPC54113J256BD64QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC54100
Package Tray
Number of I/O 48
Family Name LPC54113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13036, 935308457151
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847477-LPC54113J256BD64QL
Ultra Librarian 3D Model Ultra Librarian LPC54113J256BD64QL CAD Model

Description

The NXP LPC54113J256BD64QL is a high-performance microcontroller designed for embedded applications requiring low power consumption and high processing capability. This microcontroller is part of the LPC54000 series, which is known for its efficiency and reliability in a wide range of applications, including IoT, sensor management, and complex embedded systems.

Key Features:

  • Core: The LPC54113J256BD64QL is equipped with a 32-bit ARM Cortex-M4F core, which operates at a frequency of up to 48 MHz. Additionally, it features an ARM Cortex-M0+ co-processor, enhancing its ability to handle multiple tasks simultaneously and efficiently.
  • Memory: With 256 KB of on-chip flash memory and 36 KB of SRAM, this microcontroller offers ample space for complex applications and software stacks. The flash memory includes 64 KB reserved for boot ROM with a rich set of drivers and middleware.
  • Power Efficiency: Designed for power-sensitive applications, it supports multiple power modes, including Sleep, Deep-sleep, Power-down, and Deep power-down modes, ensuring minimal power consumption during idle times.
  • Communication Interfaces: The device includes a comprehensive set of peripherals, such as multiple UARTs, I2C, SPI, and up to 8 Flexcomm interfaces, allowing for flexible serial communication configurations.
  • Timers and Analog Features: It comes with various timers, a 12-bit ADC with up to 5.0 Msamples per second, and a 10-bit DAC, providing essential components for analog signal processing and precise time-sensitive operations.
  • Package: The LPC54113J256BD64QL is offered in a compact 64-pin LQFP package, making it suitable for space-constrained applications.
  • Development Support: NXP provides extensive development support with software libraries, development tools, and evaluation boards to accelerate the design and development process.

Applications:

The flexibility and performance characteristics of the LPC54113J256BD64QL make it an ideal choice for a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial control systems
  • Home automation
  • Medical devices
  • Smart sensors

In summary, the NXP LPC54113J256BD64QL microcontroller is a versatile and powerful solution for designers looking to create sophisticated applications that require efficient multitasking and low power consumption without sacrificing performance.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1610 $64.4490
18+ $6.6990 $120.5820
27+ $6.4680 $174.6360
39+ $6.0060 $234.2340
50+ $5.7750 $288.7500
63+ $5.5440 $349.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess