EN
  • EN
  • DE

LPC1115JBD48/303QL

Part No LPC1115JBD48/303QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC1100XL
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 42
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC1115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935303294151, LPC1115JBD48/303,151, 568-11410, LPC1115JBD48/303QLINACTIVE, LPC1115JBD48/303, LPC1115JBD48303QL, LPC1115JBD48/303QL-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923678-LPC1115JBD48/303QL
Ultra Librarian 3D Model Ultra Librarian LPC1115JBD48/303QL CAD Model

Description

The NXP LPC1115JBD48/303QL is a feature-rich microcontroller that belongs to the LPC1100 series, known for its high performance and low power consumption. This microcontroller is designed to be the heart of modern embedded systems, where efficiency and reliability are paramount.

Key Features:

  • Core: The LPC1115JBD48/303QL is powered by an ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It includes 64 KB of on-chip flash memory and 8 KB of SRAM, which is sufficient for a wide range of applications, from simple control systems to more complex algorithms.
  • Package: The microcontroller comes in a 48-pin LQFP package, which offers a compact footprint while still providing ample I/O options for interfacing with peripherals and external devices.
  • I/O Pins: With 42 General Purpose I/O (GPIO) pins, this microcontroller offers flexibility for connecting to sensors, actuators, and other components.
  • Serial Communication: It supports multiple serial communication protocols, including I2C, SPI, and UART, making it easy to integrate into a variety of digital systems.
  • Analog Features: The LPC1115JBD48/303QL includes an 8-channel, 10-bit ADC (Analog-to-Digital Converter) and one DAC (Digital-to-Analog Converter) channel, facilitating the processing of analog signals.
  • Timers and PWM: It features multiple 32-bit timers, and a PWM (Pulse Width Modulation) block, which are essential for tasks that require precise timing and control, such as motor control.

Applications:

The LPC1115JBD48/303QL is suitable for a wide range of applications, including industrial control systems, consumer electronics, home automation, and Internet of Things (IoT) devices. Its robust serial communication capabilities make it ideal for embedded systems that require connectivity and precise control.

Support and Ecosystem:

NXP provides extensive support for the LPC1115JBD48/303QL through its software development tools, libraries, and online community. The microcontroller is also supported by popular development environments and real-time operating systems (RTOS), which simplifies the development process for engineers and developers.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess