The NXP KTY81/120 represents a series of silicon temperature sensors designed for precise and stable temperature measurement. These sensors are based on the principle that the resistance of silicon increases with temperature, which allows for accurate sensing over a range of temperatures.
Key Features
- Temperature Range: The KTY81/120 sensors are capable of operating over a wide temperature range, making them suitable for a variety of applications.
- High Accuracy: With their precise resistance characteristics, these sensors ensure high accuracy in temperature readings.
- Long-Term Stability: NXP's sensors are known for their excellent long-term stability, which is crucial for consistent performance over the product's lifespan.
- Low Thermal Gradient: The KTY81/120 sensors exhibit a low thermal gradient, allowing for uniform temperature measurement across the sensor.
Applications
The versatility of the NXP KTY81/120 sensors makes them ideal for a wide range of applications. They are commonly used in:
- Industrial control systems
- Automotive temperature monitoring
- Domestic appliances
- Medical equipment
Technical Specifications
The KTY81/120 sensors offer the following technical specifications:
- Type: PTC (Positive Temperature Coefficient)
- Resistance at 25°C: 1200 ohms
- Tolerance: ±1%
- Operating Voltage: Typically in the range of 500 mV to 5 V
Quality and Reliability
NXP is committed to delivering high-quality and reliable products. The KTY81/120 sensors are no exception, with rigorous testing and quality control measures in place to ensure performance and durability.
Ordering Information
For more information on ordering the KTY81/120 silicon temperature sensors from NXP, or to inquire about bulk pricing and delivery options, please contact NXP's sales department or visit the official website.