EN
  • EN
  • DE

IP4571CX17/LF

Part No IP4571CX17/LF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 58047-IP4571CX17/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4571CX17/LF CAD Model

Description

The IP4571CX17/LF is a cutting-edge integrated circuit (IC) produced by NXP Semiconductors, designed to provide a seamless and efficient solution for USB Type-C interface protection. This IC is specifically engineered to safeguard the sensitive electronics in consumer devices against the harmful effects of electrostatic discharge (ESD), overvoltage, and other electrical disturbances that are commonly encountered in daily use.

Key Features

  • Comprehensive Protection: The IP4571CX17/LF offers robust ESD protection up to IEC61000-4-2 Level 4, ensuring your device's USB Type-C port is shielded against electrostatic discharges.
  • High Integration: This IC integrates multiple protective components in a single package, including ESD diodes and pull-up/pull-down resistors, simplifying the circuit design and saving valuable board space.
  • Low Capacitance: With a low loading capacitance, the IP4571CX17/LF ensures high-speed data integrity for USB 3.1 communications without compromising signal quality.
  • Low Clamping Voltage: The device features a low clamping voltage, which is essential for protecting sensitive electronics from overvoltage transients.
  • Lead-free and RoHS Compliant: Adhering to environmental standards, the product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The IP4571CX17/LF is ideally suited for a wide range of applications that require USB Type-C connectivity. This includes, but is not limited to:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Wearable Technology
  • Portable Gaming Consoles
  • USB Hubs, Docks, and Peripherals

Technical Specifications

The device comes in a space-saving WLCSP (Wafer Level Chip Scale Package) with a footprint that is highly compatible with compact designs. It operates over a wide temperature range, making it suitable for various environmental conditions.

Conclusion

With its comprehensive protection features, high integration, and adherence to environmental standards, the IP4571CX17/LF from NXP is an excellent choice for designers looking to enhance the durability and longevity of their USB Type-C enabled devices. It stands as a testament to NXP's commitment to providing high-quality, reliable semiconductor solutions for the modern electronics market.

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $5.4782
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $3.3622
Intersil
Need more? Email Us
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9078 $59.0070
160+ $0.7450 $119.2000
240+ $0.7219 $173.2560
335+ $0.6988 $234.0980
430+ $0.6757 $290.5510
575+ $0.6052 $347.9900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess