EN
  • EN
  • DE

IP4569CX17/LF

Part No IP4569CX17/LF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 58046-IP4569CX17/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4569CX17/LF CAD Model

Description

The IP4569CX17/LF is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in the field of high-performance mixed signal electronics. Designed to meet the rigorous demands of modern electronic devices, this product offers a robust solution for power management and signal conditioning.

Key Features

  • Advanced ESD Protection: The device is equipped with superior Electrostatic Discharge (ESD) protection, safeguarding sensitive components against static electricity and other voltage spikes.
  • Low Capacitance: With its low capacitance design, the IP4569CX17/LF ensures high-speed signal integrity, making it ideal for applications that require fast data rates without compromising on performance.
  • High Integration: This IC integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Compact Footprint: The small form factor of the IP4569CX17/LF allows for its use in space-constrained applications, providing powerful functionality without occupying excessive board space.

Applications

The versatility of the IP4569CX17/LF makes it suitable for a wide range of applications, including but not limited to:

  • Mobile and portable devices
  • Computing platforms such as laptops and tablets
  • Consumer electronics, including digital cameras and audio devices
  • Communication infrastructure

Product Specifications

The IP4569CX17/LF is designed to operate efficiently across a broad spectrum of conditions. It features a working voltage that is compatible with most common systems, and its operating temperature range ensures reliability under various environmental conditions. The package is RoHS compliant, adhering to the latest environmental standards.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The IP4569CX17/LF is no exception, undergoing rigorous testing to ensure it meets the high standards expected by customers in terms of both performance and reliability. With NXP's reputation for excellence, users can be confident in the consistent operation of this product across its lifespan.

You May Also Be Interested in

Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $9.6200
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $3.3622
Intersil
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess