EN
  • EN
  • DE

IP4285CZ6-TY,125

Part No IP4285CZ6-TY,125
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 4.2VC SC88
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 4.2V (Typ)
Peak Pulse Current(Ippm) 4A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.85pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1045677-IP4285CZ6-TY,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4285CZ6-TY,125 CAD Model

Description

Product Overview: IP4285CZ6-TY,125

The IP4285CZ6-TY,125 is a high-performance ESD protection device from NXP Semiconductors, designed to safeguard high-speed interfaces from electrostatic discharge damages. This compact and efficient component is an essential addition to any design where signal integrity and protection are critical. With its small footprint, the IP4285CZ6-TY,125 is ideal for space-constrained applications, offering designers a reliable solution for protecting sensitive circuits.

Key Features

  • ESD Protection: This device offers robust ESD protection for high-speed data lines, meeting IEC 61000-4-2 (Level 4) standards, and can withstand electrostatic discharges up to ±8 kV (contact discharge) and ±15 kV (air discharge).
  • Low Capacitance: With ultra-low line capacitance, the IP4285CZ6-TY,125 ensures signal integrity for high-speed interfaces, making it suitable for applications such as USB 2.0, HDMI, and Ethernet.
  • High Integration: The component integrates six protection diodes in a single package, providing ESD protection for up to three differential pairs or six single lines.
  • Small Package: Housed in a leadless 6-pin WLCSP (Wafer Level Chip Scale Package), the IP4285CZ6-TY,125 minimizes PCB space requirements.
  • Low Clamping Voltage: It features a low clamping voltage, ensuring that protected components are exposed to minimal stress during ESD events.

Applications

The versatility of the IP4285CZ6-TY,125 allows for its use in a wide array of applications where ESD protection is crucial. It is particularly valuable in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Consumer electronics, including digital cameras, audio devices, and smart TVs
  • Communication systems like network switches and wireless routers
  • Industrial controls and automation equipment
  • Medical devices that require high reliability and protection

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the IP4285CZ6-TY,125 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of the electronics industry. With its proven track record, the IP4285CZ6-TY,125 is a component that engineers can rely on for consistent performance and durability.

In summary, the IP4285CZ6-TY,125 from NXP Semiconductors is a versatile and reliable choice for ESD protection in high-speed data applications. Its small size, high integration, and exceptional protective features make it an invaluable asset to any design focused on longevity and performance.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess