EN
  • EN
  • DE

HEF4023BP,652

Part No HEF4023BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14-DIP / NAND Gate 3-Element 3-IN CMOS 14-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 4.5 V ~ 15 V
Current - Output High, Low 2.4mA, 2.4mA
Max Propagation Delay @ V, Max CL 30ns @ 15V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 775924-HEF4023BP,652
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4023
Introduction Date January 01, 1995
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4023BP,652 CAD Model

Description

The HEF4023BP,652 is a high-quality integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular chip falls under the category of logic ICs, specifically the Triple 3-input NAND gate family.

Key Features

  • Logic Type: Triple 3-input NAND gate, providing versatile functionality for a wide range of digital applications.
  • Package: The device is housed in a DIP-14 (Dual In-line Package with 14 pins), which is a standard through-hole package, making it easy to handle and suitable for prototyping as well as mass production.
  • Supply Voltage Range: The HEF4023BP,652 operates over a wide supply voltage range from 3V to 15V, making it compatible with various logic levels and power supplies.
  • Power Dissipation: It features a low power consumption design, ensuring energy efficiency in your electronic circuits.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the HEF4023BP,652 makes it an ideal choice for a multitude of applications in the digital domain, including:

  • Logic circuit building blocks
  • Control systems
  • Signal processing
  • Computer logic
  • Function generators

Quality and Reliability

NXP Semiconductors is committed to delivering high standards of quality and reliability. The HEF4023BP,652 is produced using robust silicon fabrication techniques and is subjected to rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Users can trust this component to perform consistently over time, providing a dependable solution for their electronic designs.

Ordering Information

The HEF4023BP,652 is available for order under its designated part number. For bulk purchases or specific packaging requirements, customers are advised to consult with authorized distributors or directly with NXP Semiconductors to ensure they receive genuine parts with full manufacturer support.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess