EN
  • EN
  • DE

CBTD16210DL

Part No CBTD16210DL
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 20-bit level shifting bus switch with 10-bit output enables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159340-CBTD16210DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTD16210DL CAD Model

Description

The NXP CBTD16210DL is a high-performance integrated circuit designed to facilitate fast switching of data buses in demanding digital systems. This 16-bit bus switch is part of NXP's advanced CMOS technology line, offering low power consumption and high-speed operation, making it an ideal solution for power-sensitive and timing-critical applications.

Key Features

  • High-Speed Switching: The CBTD16210DL operates with a 5-ohm switch connection between two ports, ensuring minimal propagation delay and enabling high-speed data transfer.
  • Wide Voltage Range: It supports a wide range of operating voltages from 4.5V to 5.5V, providing flexibility in different system voltage requirements and ensuring compatibility with TTL-level inputs.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes very little power, reducing the overall power requirement of the system it is integrated into.
  • Bus-Hold Function: The device incorporates a bus-hold feature that retains the last active state of the bus to prevent floating inputs and ensure stable operation.
  • Quick Switch Technology: Utilizing NXP's Quick Switch technology, the CBTD16210DL offers a near-zero propagation delay, which is crucial for maintaining the integrity of high-speed signals.

Applications

The NXP CBTD16210DL is suitable for a broad range of applications where data integrity and speed are paramount. These include:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Server and networking equipment
  • Signal routing
  • Memory switching applications

Package and Quality

The CBTD16210DL is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for surface-mount technology (SMT). NXP's commitment to quality ensures that this bus switch meets the stringent requirements of the industrial and commercial markets, offering reliability and performance in a compact form factor.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6840 $63.3680
5+ $25.9979 $129.9895
7+ $25.1848 $176.2936
10+ $24.3728 $243.7280
13+ $23.5597 $306.2761
17+ $21.1226 $359.0842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess