The BZX79-C10 is a highly reliable, voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the industry. This product falls under the category of Zener diodes, which are specifically designed to allow current to flow in the reverse direction when a certain specified voltage is reached. The BZX79-C10 is widely used in various electronic circuits for voltage regulation and protection purposes.
Key Features
- Nominal Zener Voltage: 10V
- Package: The diode comes in a compact DO-35 glass package that is suitable for axial mounting and ensures high thermal performance and reliability.
- Power Dissipation: With a power dissipation of 500 mW, it is capable of handling a moderate amount of power, making it suitable for a wide range of applications.
- Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive circuits.
- Operating Temperature Range: It can operate effectively within a temperature range of -65°C to +175°C, which makes it suitable for high-temperature environments.
- Non-Repetitive Peak Reverse Power: It can withstand a peak power of 2 W for up to 100 ms, providing protection against voltage spikes.
Applications
The BZX79-C10's versatility makes it suitable for a variety of applications, including:
- Voltage stabilization for sensitive electronic components
- Power supply circuits
- Overvoltage protection circuits
- Waveform shaping
- Logic level regulation
Quality and Reliability
NXP Semiconductors ensures that the BZX79-C10 meets the highest quality and reliability standards. Each diode undergoes rigorous testing to guarantee performance under specified conditions. The BZX79-C10 is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Conclusion
The BZX79-C10 from NXP Semiconductors is an excellent choice for engineers and designers looking for a reliable Zener diode that offers precise voltage regulation, robust performance, and versatility across a range of applications. Its compact design and high power dissipation make it a valuable component in any electronic circuitry requiring voltage control and protection.