EN
  • EN
  • DE

BZX585-B16

Part No BZX585-B16
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 300MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Active
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 201874-BZX585-B16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX585-B16 CAD Model

Description

Introducing the BZX585-B16: A Precision Zener Diode from NXP

The BZX585-B16 is a high-precision, low-power Zener diode designed by NXP Semiconductors, a leader in the field of advanced electronic components. This Zener diode is specifically crafted to offer a stable and reliable voltage reference, making it an ideal choice for voltage regulation applications across various electronic circuits.

With a nominal Zener voltage of 16V, the BZX585-B16 ensures a precise voltage clamping function, which is critical for protecting sensitive electronics from voltage spikes and maintaining consistent operation. The device is characterized by its tight voltage tolerance of ±2%, which underscores its ability to provide a stable reference voltage under varying conditions.

The BZX585-B16 is housed in a small, surface-mount SOD-523 package, which is highly valued for its space-saving design. This compact footprint makes it well-suited for high-density circuit boards where space is at a premium, such as in mobile devices, wearable technology, and IoT applications.

Key Features:

  • Low Zener Impedance: The diode offers a low dynamic impedance, ensuring a stable Zener voltage even under high current operation.
  • High Surge Current Capability: It is capable of withstanding surge currents, providing additional protection against transient voltage spikes.
  • Low Leakage Current: The BZX585-B16 exhibits low leakage current characteristics, which contributes to the overall energy efficiency of the system it is integrated into.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for various environmental conditions.

Applications for the BZX585-B16 are diverse and can be found in areas such as power management circuits, consumer electronics, and industrial control systems. Its ability to provide a precise voltage reference makes it an essential component for voltage regulation modules, overvoltage protection circuits, and in the creation of stable power supplies.

Engineers and designers looking for a reliable and precise Zener diode will find the BZX585-B16 from NXP to be an excellent choice. Its combination of precision, reliability, and compact form factor makes it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4103 $63.4635
100+ $1.1573 $115.7300
155+ $1.1204 $173.6620
215+ $1.0845 $233.1675
280+ $1.0487 $293.6360
370+ $0.9402 $347.8740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess