Product Overview: BZV90-C3V0
The BZV90-C3V0 is a robust Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is engineered to provide precise voltage regulation and is commonly used in applications requiring voltage stabilization and reference voltage generation. The BZV90-C3V0 is especially suitable for high-density circuit boards where space is at a premium and reliability is of paramount importance.
Key Features
- Zener Voltage (VZ): 3.0V, offering precise voltage regulation for a variety of applications.
- Power Dissipation: Capable of handling a maximum power dissipation of 1.3W, ensuring stability and durability under high-power conditions.
- Package: Comes in a compact, surface-mount SOD64 package, which is ideal for space-constrained applications.
- High Stability: Features excellent stability over time, providing reliable performance throughout the product's lifespan.
- Low Dynamic Impedance: The diode has a low dynamic impedance which facilitates better performance in voltage regulation applications.
Applications
The BZV90-C3V0 is versatile and can be used in a wide range of electronic circuits. Some of the typical applications include:
- Power supply regulation
- Overvoltage and surge protection
- Reference voltage circuits in analog-to-digital converters (ADCs)
- Voltage stabilization for sensitive electronic components
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZV90-C3V0 is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial, commercial, and high-end consumer electronics. Users can expect consistent performance and a reliable product that conforms to the stringent specifications set by NXP.
Environmental Compliance
The BZV90-C3V0 is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from certain hazardous materials commonly used in electronic components. This compliance reflects NXP's dedication to sustainability and environmental stewardship.