The BZV55-F36 is a robust and precise Zener diode, manufactured by NXP Semiconductors, a leader in the industry known for high-quality electronic components. This product is part of the BZV55 series, which is esteemed for its reliability and performance in voltage regulation and protection applications.
Key Features
- Voltage Stability: The BZV55-F36 offers a nominal Zener voltage of 36V, providing a stable reference voltage for various electronic circuits.
- Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of applications.
- Miniature Package: Enclosed in a small LLDS (leadless) package, the BZV55-F36 is ideal for space-constrained applications while ensuring minimal lead inductance.
- High Precision: The tight voltage tolerance ensures precise voltage regulation, which is critical for sensitive electronic circuits.
- Wide Operating Temperature Range: This diode operates effectively across a broad temperature range, ensuring reliability in varying environmental conditions.
Applications
The BZV55-F36 Zener diode is versatile and can be used in a variety of applications, including:
- Voltage regulation in power supplies
- Overvoltage protection for sensitive components
- Wave shaping and clipping circuits
- Reference elements in precision applications
- Switching operations in digital electronics
Quality and Reliability
NXP's commitment to quality ensures that the BZV55-F36 meets strict industry standards for performance and reliability. Each diode is subjected to rigorous testing to guarantee it performs to specifications, even under harsh conditions.
Environmental Compliance
Adhering to environmental regulations, the BZV55-F36 is lead-free and RoHS compliant, making it a responsible choice for manufacturers looking to create eco-friendly products.
With its combination of precision, power, and compact size, the BZV55-F36 from NXP is an excellent choice for designers who require a reliable Zener diode for their electronic projects.