EN
  • EN
  • DE

BZG01-C150

Part No BZG01-C150
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description SMA voltage regulator diodes / Zener Diode Single 150V 6% 1000Ohm 2500mW Automotive 2-Pin SOD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238569-BZG01-C150
Popularity Medium
Supply and Demand Status Balance
Family Name BZG01-C150
Introduction Date February 17, 2000
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZG01-C150 CAD Model

Description

The BZG01-C150 is a state-of-the-art Zener diode from NXP Semiconductors, designed to provide a reliable, high-performance solution for voltage regulation and protection applications. This Zener diode is part of NXP's acclaimed BZG01 series, which is renowned for its high-quality components that cater to a wide range of electronic devices and systems.

Key Features

  • Voltage Range: The BZG01-C150 is specifically designed to offer a nominal Zener voltage of 150V, making it suitable for applications requiring a high breakdown voltage.
  • Power Dissipation: With a power dissipation of 1.25W, this Zener diode can handle significant power levels, ensuring stable operation under varying conditions.
  • Package: Encased in a compact SOD123 package, the BZG01-C150 is optimized for space-conscious designs, providing excellent power density without compromising on performance.
  • Thermal Resistance: The device features a low thermal resistance, which enhances its ability to dissipate heat efficiently, thereby improving its reliability and lifespan.
  • Surge Capability: It is designed to withstand surge currents, making it an excellent choice for protecting sensitive electronics from voltage spikes and transients.

Applications

The BZG01-C150 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZG01-C150 Zener diode is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the stringent requirements of the electronics industry. With its robust design and NXP's dedication to excellence, the BZG01-C150 is the ideal choice for designers seeking a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess